Panasonic Chip Res, Thick Film, 42R2, 0.2W, 0402; Resistance Panasonic ERJ-PA2F42R2X

Description
CHIP RES, THICK FILM, 42R2, 0.2W, 0402; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 42R2, 0.2W, 0402; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 42R2, 0.2W, 0402; Resistance Panasonic - 03AC5816 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 42R2, 0.2W, 0402; Resistance Panasonic
03AC5816
Chip Res, Thick Film, 42R2, 0.2W, 0402; Resistance Panasonic 03AC5816
CHIP RES, THICK FILM, 42R2, 0.2W, 0402; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 42R2, 0.2W, 0402; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 42R2, 0.2W, 0402; Resistance Panasonic - 68AC1970 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 42R2, 0.2W, 0402; Resistance Panasonic
68AC1970
Chip Res, Thick Film, 42R2, 0.2W, 0402; Resistance Panasonic 68AC1970
CHIP RES, THICK FILM, 42R2, 0.2W, 0402; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 42R2, 0.2W, 0402; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-PA2F42R2X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2F42R2X
Chip Resistor - Surface Mount ERJ-PA2F42R2X
RES SMD 42.2 OHM 1% 1/5W 0402

RES SMD 42.2 OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 03AC5816 ERJ-PA2F42R2X
Product Name Chip Res, Thick Film, 42R2, 0.2W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 42.2 ohms 42.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567741P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details