Panasonic Chip Resistor - Surface Mount ERJ-PA2F4222X

Description
RES SMD 42.2 KOHM 1% 1/5W 0402
Datasheet
Description
RES SMD 42.2 KOHM 1% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2F4222X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2F4222X
Chip Resistor - Surface Mount ERJ-PA2F4222X
RES SMD 42.2 KOHM 1% 1/5W 0402

RES SMD 42.2 KOHM 1% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 42K2, 0.2W, 0402; Resistance Panasonic - 68AC1973 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 42K2, 0.2W, 0402; Resistance Panasonic
68AC1973
Chip Res, Thick Film, 42K2, 0.2W, 0402; Resistance Panasonic 68AC1973
CHIP RES, THICK FILM, 42K2, 0.2W, 0402; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 42K2, 0.2W, 0402; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 42K2, 0.2W, 0402; Resistance Panasonic - 03AC5819 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 42K2, 0.2W, 0402; Resistance Panasonic
03AC5819
Chip Res, Thick Film, 42K2, 0.2W, 0402; Resistance Panasonic 03AC5819
CHIP RES, THICK FILM, 42K2, 0.2W, 0402; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 42K2, 0.2W, 0402; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2F4222X 68AC1973
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 42K2, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 42200 ohms 42200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2102FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details