Panasonic RES SMD 422 OHM 1% 1/5W 0402 ERJ-PA2F4220X

Description
RES SMD 422 OHM 1% 1/5W 0402
Datasheet
Description
RES SMD 422 OHM 1% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 422 OHM 1% 1/5W 0402 - 590-ERJ-PA2F4220X - Utmel Electronic Limited
Hong Kong, China
RES SMD 422 OHM 1% 1/5W 0402
590-ERJ-PA2F4220X
RES SMD 422 OHM 1% 1/5W 0402 590-ERJ-PA2F4220X
RES SMD 422 OHM 1% 1/5W 0402

RES SMD 422 OHM 1% 1/5W 0402

Supplier's Site
Chip Res, Thick Film, 422R, 0.2W, 0402; Resistance Panasonic - 68AC1971 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 422R, 0.2W, 0402; Resistance Panasonic
68AC1971
Chip Res, Thick Film, 422R, 0.2W, 0402; Resistance Panasonic 68AC1971
CHIP RES, THICK FILM, 422R, 0.2W, 0402; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 422R, 0.2W, 0402; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 422R, 0.2W, 0402; Resistance Panasonic - 03AC5817 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 422R, 0.2W, 0402; Resistance Panasonic
03AC5817
Chip Res, Thick Film, 422R, 0.2W, 0402; Resistance Panasonic 03AC5817
CHIP RES, THICK FILM, 422R, 0.2W, 0402; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 422R, 0.2W, 0402; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-PA2F4220X 68AC1971
Product Name RES SMD 422 OHM 1% 1/5W 0402 Chip Res, Thick Film, 422R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers