Panasonic Chip Res, Thick Film, 4K02, 0.2W, 0402; Resistance Panasonic ERJ-PA2F4021X

Description
CHIP RES, THICK FILM, 4K02, 0.2W, 0402; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 4K02, 0.2W, 0402; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 4K02, 0.2W, 0402; Resistance Panasonic - 03AC5808 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K02, 0.2W, 0402; Resistance Panasonic
03AC5808
Chip Res, Thick Film, 4K02, 0.2W, 0402; Resistance Panasonic 03AC5808
CHIP RES, THICK FILM, 4K02, 0.2W, 0402; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K02, 0.2W, 0402; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K02, 0.2W, 0402; Resistance Panasonic - 68AC1962 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K02, 0.2W, 0402; Resistance Panasonic
68AC1962
Chip Res, Thick Film, 4K02, 0.2W, 0402; Resistance Panasonic 68AC1962
CHIP RES, THICK FILM, 4K02, 0.2W, 0402; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K02, 0.2W, 0402; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC5808
Product Name Chip Res, Thick Film, 4K02, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1002FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details