Panasonic Chip Resistor - Surface Mount ERJ-PA2F3920X

Description
RES SMD 392 OHM 1% 1/5W 0402
Datasheet
Description
RES SMD 392 OHM 1% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2F3920X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2F3920X
Chip Resistor - Surface Mount ERJ-PA2F3920X
RES SMD 392 OHM 1% 1/5W 0402

RES SMD 392 OHM 1% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 392R, 0.2W, 0402; Resistance Panasonic - 03AC5802 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 392R, 0.2W, 0402; Resistance Panasonic
03AC5802
Chip Res, Thick Film, 392R, 0.2W, 0402; Resistance Panasonic 03AC5802
CHIP RES, THICK FILM, 392R, 0.2W, 0402; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 392R, 0.2W, 0402; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 392R, 0.2W, 0402; Resistance Panasonic - 68AC1956 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 392R, 0.2W, 0402; Resistance Panasonic
68AC1956
Chip Res, Thick Film, 392R, 0.2W, 0402; Resistance Panasonic 68AC1956
CHIP RES, THICK FILM, 392R, 0.2W, 0402; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 392R, 0.2W, 0402; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2F3920X 03AC5802
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 392R, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 392 ohms 392 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details