Panasonic Chip Res, Thick Film, 38K3, 0.2W, 0402; Resistance Panasonic ERJ-PA2F3832X

Description
CHIP RES, THICK FILM, 38K3, 0.2W, 0402; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 38K3, 0.2W, 0402; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 38K3, 0.2W, 0402; Resistance Panasonic - 03AC5794 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 38K3, 0.2W, 0402; Resistance Panasonic
03AC5794
Chip Res, Thick Film, 38K3, 0.2W, 0402; Resistance Panasonic 03AC5794
CHIP RES, THICK FILM, 38K3, 0.2W, 0402; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 38K3, 0.2W, 0402; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 38K3, 0.2W, 0402; Resistance Panasonic - 68AC1948 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 38K3, 0.2W, 0402; Resistance Panasonic
68AC1948
Chip Res, Thick Film, 38K3, 0.2W, 0402; Resistance Panasonic 68AC1948
CHIP RES, THICK FILM, 38K3, 0.2W, 0402; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 38K3, 0.2W, 0402; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-PA2F3832X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2F3832X
Chip Resistor - Surface Mount ERJ-PA2F3832X
RES SMD 38.3 KOHM 1% 1/5W 0402

RES SMD 38.3 KOHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 03AC5794 ERJ-PA2F3832X
Product Name Chip Res, Thick Film, 38K3, 0.2W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 38300 ohms 38300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1879011-9 - TE Connectivity
Specs
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
3 suppliers