Panasonic Chip Resistor - Surface Mount ERJ-PA2F3403X

Description
RES SMD 340 KOHM 1% 1/5W 0402
Datasheet
Description
RES SMD 340 KOHM 1% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2F3403X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2F3403X
Chip Resistor - Surface Mount ERJ-PA2F3403X
RES SMD 340 KOHM 1% 1/5W 0402

RES SMD 340 KOHM 1% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 340K, 0.2W, 0402; Resistance Panasonic - 68AC1920 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 340K, 0.2W, 0402; Resistance Panasonic
68AC1920
Chip Res, Thick Film, 340K, 0.2W, 0402; Resistance Panasonic 68AC1920
CHIP RES, THICK FILM, 340K, 0.2W, 0402; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 340K, 0.2W, 0402; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 340K, 0.2W, 0402; Resistance Panasonic - 03AC5766 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 340K, 0.2W, 0402; Resistance Panasonic
03AC5766
Chip Res, Thick Film, 340K, 0.2W, 0402; Resistance Panasonic 03AC5766
CHIP RES, THICK FILM, 340K, 0.2W, 0402; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 340K, 0.2W, 0402; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2F3403X 68AC1920
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 340K, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 340000 ohms 340000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details