Panasonic 33 OHM 4W Resistor ERJ-PA2F33R0X

Description
RES 33 OHM 1% 1/4W 0402 Product overview: ERJ-PA2F33R0X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PA2F33R0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 33 OHM 1% 1/4W 0402 Product overview: ERJ-PA2F33R0X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PA2F33R0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33 OHM 4W Resistor - 52-ERJ-PA2F33R0X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33 OHM 4W Resistor
52-ERJ-PA2F33R0X
33 OHM 4W Resistor 52-ERJ-PA2F33R0X
RES 33 OHM 1% 1/4W 0402 Product overview: ERJ-PA2F33R0X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PA2F33R0X can be used for catalog matching and distributor lookup.

RES 33 OHM 1% 1/4W 0402 Product overview: ERJ-PA2F33R0X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PA2F33R0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0402 High Power Anti-Surge Resistor Rohs Compliant Panasonic - 53Y3149 - Newark, An Avnet Company
Chicago, IL, United States
0402 High Power Anti-Surge Resistor Rohs Compliant Panasonic
53Y3149
0402 High Power Anti-Surge Resistor Rohs Compliant Panasonic 53Y3149
0402 HIGH POWER ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

0402 HIGH POWER ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-PA2F33R0X 53Y3149
Product Name 33 OHM 4W Resistor 0402 High Power Anti-Surge Resistor Rohs Compliant Panasonic
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric) 0402
Resistance Range 33 ohms
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details