Panasonic Chip Res, Thick Film, 324K, 0.2W, 0402; Resistance Panasonic ERJ-PA2F3243X

Description
CHIP RES, THICK FILM, 324K, 0.2W, 0402; Resistance:324kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 324K, 0.2W, 0402; Resistance:324kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 324K, 0.2W, 0402; Resistance Panasonic - 03AC5755 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 324K, 0.2W, 0402; Resistance Panasonic
03AC5755
Chip Res, Thick Film, 324K, 0.2W, 0402; Resistance Panasonic 03AC5755
CHIP RES, THICK FILM, 324K, 0.2W, 0402; Resistance:324kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 324K, 0.2W, 0402; Resistance:324kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 324K, 0.2W, 0402; Resistance Panasonic - 68AC1909 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 324K, 0.2W, 0402; Resistance Panasonic
68AC1909
Chip Res, Thick Film, 324K, 0.2W, 0402; Resistance Panasonic 68AC1909
CHIP RES, THICK FILM, 324K, 0.2W, 0402; Resistance:324kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 324K, 0.2W, 0402; Resistance:324kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-PA2F3243X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2F3243X
Chip Resistor - Surface Mount ERJ-PA2F3243X
RES SMD 324 KOHM 1% 1/5W 0402

RES SMD 324 KOHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 03AC5755 ERJ-PA2F3243X
Product Name Chip Res, Thick Film, 324K, 0.2W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 324000 ohms 324000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573172 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details