Panasonic Chip Res, Thick Film, 3K16, 0.2W, 0402; Resistance Panasonic ERJ-PA2F3161X

Description
CHIP RES, THICK FILM, 3K16, 0.2W, 0402; Resistance:3.16kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3K16, 0.2W, 0402; Resistance:3.16kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3K16, 0.2W, 0402; Resistance Panasonic - 03AC5748 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K16, 0.2W, 0402; Resistance Panasonic
03AC5748
Chip Res, Thick Film, 3K16, 0.2W, 0402; Resistance Panasonic 03AC5748
CHIP RES, THICK FILM, 3K16, 0.2W, 0402; Resistance:3.16kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K16, 0.2W, 0402; Resistance:3.16kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K16, 0.2W, 0402; Resistance Panasonic - 68AC1902 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K16, 0.2W, 0402; Resistance Panasonic
68AC1902
Chip Res, Thick Film, 3K16, 0.2W, 0402; Resistance Panasonic 68AC1902
CHIP RES, THICK FILM, 3K16, 0.2W, 0402; Resistance:3.16kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K16, 0.2W, 0402; Resistance:3.16kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC5748
Product Name Chip Res, Thick Film, 3K16, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details