Panasonic Chip Resistor - Surface Mount ERJ-PA2F3090X

Description
RES SMD 309 OHM 1% 1/5W 0402
Datasheet
Description
RES SMD 309 OHM 1% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2F3090X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2F3090X
Chip Resistor - Surface Mount ERJ-PA2F3090X
RES SMD 309 OHM 1% 1/5W 0402

RES SMD 309 OHM 1% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 309R, 0.2W, 0402; Resistance Panasonic - 68AC1896 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 309R, 0.2W, 0402; Resistance Panasonic
68AC1896
Chip Res, Thick Film, 309R, 0.2W, 0402; Resistance Panasonic 68AC1896
CHIP RES, THICK FILM, 309R, 0.2W, 0402; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 309R, 0.2W, 0402; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 309R, 0.2W, 0402; Resistance Panasonic - 03AC5742 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 309R, 0.2W, 0402; Resistance Panasonic
03AC5742
Chip Res, Thick Film, 309R, 0.2W, 0402; Resistance Panasonic 03AC5742
CHIP RES, THICK FILM, 309R, 0.2W, 0402; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 309R, 0.2W, 0402; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2F3090X 68AC1896
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 309R, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details