Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PA2F3003X

Description
RES 300K OHM 1% 1/4W 0402
Datasheet
Description
RES 300K OHM 1% 1/4W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PA2F3003X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA2F3003X
Resistors - Chip Resistor - Surface Mount ERJ-PA2F3003X
RES 300K OHM 1% 1/4W 0402

RES 300K OHM 1% 1/4W 0402

Supplier's Site
Chip Res, Thick Film, 300K, 0.2W, 0402; Resistance Panasonic - 68AC1891 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 300K, 0.2W, 0402; Resistance Panasonic
68AC1891
Chip Res, Thick Film, 300K, 0.2W, 0402; Resistance Panasonic 68AC1891
CHIP RES, THICK FILM, 300K, 0.2W, 0402; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 300K, 0.2W, 0402; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 300K, 0.2W, 0402; Resistance Panasonic - 03AC5737 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 300K, 0.2W, 0402; Resistance Panasonic
03AC5737
Chip Res, Thick Film, 300K, 0.2W, 0402; Resistance Panasonic 03AC5737
CHIP RES, THICK FILM, 300K, 0.2W, 0402; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 300K, 0.2W, 0402; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PA2F3003X 68AC1891
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 300K, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 300000 ohms 300000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573258 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details