Panasonic Chip Res, Thick Film, 30K, 0.2W, 0402; Resistance Panasonic ERJ-PA2F3002X

Description
CHIP RES, THICK FILM, 30K, 0.2W, 0402; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 30K, 0.2W, 0402; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 30K, 0.2W, 0402; Resistance Panasonic - 68AC1890 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30K, 0.2W, 0402; Resistance Panasonic
68AC1890
Chip Res, Thick Film, 30K, 0.2W, 0402; Resistance Panasonic 68AC1890
CHIP RES, THICK FILM, 30K, 0.2W, 0402; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 30K, 0.2W, 0402; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 30K, 0.2W, 0402; Resistance Panasonic - 03AC5736 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30K, 0.2W, 0402; Resistance Panasonic
03AC5736
Chip Res, Thick Film, 30K, 0.2W, 0402; Resistance Panasonic 03AC5736
CHIP RES, THICK FILM, 30K, 0.2W, 0402; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 30K, 0.2W, 0402; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1890
Product Name Chip Res, Thick Film, 30K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573242 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 27 ohms
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers