Panasonic Chip Res, Thick Film, 294R, 0.2W, 0402; Resistance Panasonic ERJ-PA2F2940X

Description
CHIP RES, THICK FILM, 294R, 0.2W, 0402; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 294R, 0.2W, 0402; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 294R, 0.2W, 0402; Resistance Panasonic - 68AC1881 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 294R, 0.2W, 0402; Resistance Panasonic
68AC1881
Chip Res, Thick Film, 294R, 0.2W, 0402; Resistance Panasonic 68AC1881
CHIP RES, THICK FILM, 294R, 0.2W, 0402; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 294R, 0.2W, 0402; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 294R, 0.2W, 0402; Resistance Panasonic - 03AC5727 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 294R, 0.2W, 0402; Resistance Panasonic
03AC5727
Chip Res, Thick Film, 294R, 0.2W, 0402; Resistance Panasonic 03AC5727
CHIP RES, THICK FILM, 294R, 0.2W, 0402; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 294R, 0.2W, 0402; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1881
Product Name Chip Res, Thick Film, 294R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573237 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details
Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details