Panasonic Chip Resistor - Surface Mount ERJ-PA2F2493X

Description
RES SMD 249 KOHM 1% 1/5W 0402
Datasheet
Description
RES SMD 249 KOHM 1% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2F2493X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2F2493X
Chip Resistor - Surface Mount ERJ-PA2F2493X
RES SMD 249 KOHM 1% 1/5W 0402

RES SMD 249 KOHM 1% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 249K, 0.2W, 0402; Resistance Panasonic - 03AC5690 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 249K, 0.2W, 0402; Resistance Panasonic
03AC5690
Chip Res, Thick Film, 249K, 0.2W, 0402; Resistance Panasonic 03AC5690
CHIP RES, THICK FILM, 249K, 0.2W, 0402; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 249K, 0.2W, 0402; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 249K, 0.2W, 0402; Resistance Panasonic - 68AC1844 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 249K, 0.2W, 0402; Resistance Panasonic
68AC1844
Chip Res, Thick Film, 249K, 0.2W, 0402; Resistance Panasonic 68AC1844
CHIP RES, THICK FILM, 249K, 0.2W, 0402; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 249K, 0.2W, 0402; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2F2493X 03AC5690
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 249K, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 249000 ohms 249000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details