Panasonic Chip Res, Thick Film, 240K, 0.2W, 0402; Resistance Panasonic ERJ-PA2F2403X

Description
CHIP RES, THICK FILM, 240K, 0.2W, 0402; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 240K, 0.2W, 0402; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 240K, 0.2W, 0402; Resistance Panasonic - 03AC5682 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 240K, 0.2W, 0402; Resistance Panasonic
03AC5682
Chip Res, Thick Film, 240K, 0.2W, 0402; Resistance Panasonic 03AC5682
CHIP RES, THICK FILM, 240K, 0.2W, 0402; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 240K, 0.2W, 0402; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 240K, 0.2W, 0402; Resistance Panasonic - 68AC1836 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 240K, 0.2W, 0402; Resistance Panasonic
68AC1836
Chip Res, Thick Film, 240K, 0.2W, 0402; Resistance Panasonic 68AC1836
CHIP RES, THICK FILM, 240K, 0.2W, 0402; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 240K, 0.2W, 0402; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PA2F2403X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA2F2403X
Resistors - Chip Resistor - Surface Mount ERJ-PA2F2403X
RES 240K OHM 1% 1/4W 0402

RES 240K OHM 1% 1/4W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 03AC5682 ERJ-PA2F2403X
Product Name Chip Res, Thick Film, 240K, 0.2W, 0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 240000 ohms 240000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details