Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PA2F2402X

Description
RES 24K OHM 1% 1/4W 0402
Datasheet
Description
RES 24K OHM 1% 1/4W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PA2F2402X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA2F2402X
Resistors - Chip Resistor - Surface Mount ERJ-PA2F2402X
RES 24K OHM 1% 1/4W 0402

RES 24K OHM 1% 1/4W 0402

Supplier's Site
Chip Res, Thick Film, 24K, 0.2W, 0402; Resistance Panasonic - 03AC5681 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24K, 0.2W, 0402; Resistance Panasonic
03AC5681
Chip Res, Thick Film, 24K, 0.2W, 0402; Resistance Panasonic 03AC5681
CHIP RES, THICK FILM, 24K, 0.2W, 0402; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 24K, 0.2W, 0402; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 24K, 0.2W, 0402; Resistance Panasonic - 68AC1835 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24K, 0.2W, 0402; Resistance Panasonic
68AC1835
Chip Res, Thick Film, 24K, 0.2W, 0402; Resistance Panasonic 68AC1835
CHIP RES, THICK FILM, 24K, 0.2W, 0402; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 24K, 0.2W, 0402; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PA2F2402X 03AC5681
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 24K, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 24000 ohms 24000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details