Panasonic Chip Resistor - Surface Mount ERJ-PA2F2260X

Description
RES SMD 226 OHM 1% 1/5W 0402
Datasheet
Description
RES SMD 226 OHM 1% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2F2260X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2F2260X
Chip Resistor - Surface Mount ERJ-PA2F2260X
RES SMD 226 OHM 1% 1/5W 0402

RES SMD 226 OHM 1% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 226R, 0.2W, 0402; Resistance Panasonic - 03AC5662 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 226R, 0.2W, 0402; Resistance Panasonic
03AC5662
Chip Res, Thick Film, 226R, 0.2W, 0402; Resistance Panasonic 03AC5662
CHIP RES, THICK FILM, 226R, 0.2W, 0402; Resistance:226ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 226R, 0.2W, 0402; Resistance:226ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 226R, 0.2W, 0402; Resistance Panasonic - 68AC1816 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 226R, 0.2W, 0402; Resistance Panasonic
68AC1816
Chip Res, Thick Film, 226R, 0.2W, 0402; Resistance Panasonic 68AC1816
CHIP RES, THICK FILM, 226R, 0.2W, 0402; Resistance:226ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 226R, 0.2W, 0402; Resistance:226ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2F2260X 03AC5662
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 226R, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676356-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details