Panasonic Chip Res, Thick Film, 221K, 0.2W, 0402; Resistance Panasonic ERJ-PA2F2213X

Description
CHIP RES, THICK FILM, 221K, 0.2W, 0402; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 221K, 0.2W, 0402; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 221K, 0.2W, 0402; Resistance Panasonic - 68AC1815 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 221K, 0.2W, 0402; Resistance Panasonic
68AC1815
Chip Res, Thick Film, 221K, 0.2W, 0402; Resistance Panasonic 68AC1815
CHIP RES, THICK FILM, 221K, 0.2W, 0402; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 221K, 0.2W, 0402; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 221K, 0.2W, 0402; Resistance Panasonic - 03AC5661 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 221K, 0.2W, 0402; Resistance Panasonic
03AC5661
Chip Res, Thick Film, 221K, 0.2W, 0402; Resistance Panasonic 03AC5661
CHIP RES, THICK FILM, 221K, 0.2W, 0402; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 221K, 0.2W, 0402; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-PA2F2213X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2F2213X
Chip Resistor - Surface Mount ERJ-PA2F2213X
RES SMD 221 KOHM 1% 1/5W 0402

RES SMD 221 KOHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AC1815 ERJ-PA2F2213X
Product Name Chip Res, Thick Film, 221K, 0.2W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 221000 ohms 221000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573130 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details