Panasonic 0402 High Power Anti-Surge Resistor Rohs Compliant Panasonic ERJ-PA2F2200X

Description
0402 HIGH POWER ANTI-SURGE RESISTOR ROHS COMPLIANT: YES
Description
0402 HIGH POWER ANTI-SURGE RESISTOR ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 0402 High Power Anti-Surge Resistor (part number ERJPA2) from Panasonic is designed for high reliability and superior ESD surge characteristics compared to standard metal film resistors. It features a metal glaze thick film resistive element with three layers of electrodes, making it suitable for both reflow and flow soldering processes. This resistor has a power rating of 0.20 W and operates effectively within a temperature range of -55°C to +155°C. It is compliant with AEC-Q200 and RoHS standards, ensuring it meets industry requirements for automotive and environmental safety. The resistor offers a resistance tolerance of ±1% and is available in resistance values ranging from 10 Ω to 1 MΩ. Its construction and specifications make it a suitable choice for applications requiring high precision and reliability in compact designs.

Datasheet Summary
Powered by GS/AI

The 0402 High Power Anti-Surge Resistor (part number ERJPA2) from Panasonic is designed for high reliability and superior ESD surge characteristics compared to standard metal film resistors. It features a metal glaze thick film resistive element with three layers of electrodes, making it suitable for both reflow and flow soldering processes. This resistor has a power rating of 0.20 W and operates effectively within a temperature range of -55°C to +155°C. It is compliant with AEC-Q200 and RoHS standards, ensuring it meets industry requirements for automotive and environmental safety. The resistor offers a resistance tolerance of ±1% and is available in resistance values ranging from 10 Ω to 1 MΩ. Its construction and specifications make it a suitable choice for applications requiring high precision and reliability in compact designs.

Suppliers

Company
Product
Description
Supplier Links
0402 High Power Anti-Surge Resistor Rohs Compliant Panasonic - 53Y3145 - Newark, An Avnet Company
Chicago, IL, United States
0402 High Power Anti-Surge Resistor Rohs Compliant Panasonic
53Y3145
0402 High Power Anti-Surge Resistor Rohs Compliant Panasonic 53Y3145
0402 HIGH POWER ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

0402 HIGH POWER ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

Supplier's Site
0402 High Power Anti-Surge Resistor Rohs Compliant Panasonic - 57AK1051 - Newark, An Avnet Company
Chicago, IL, United States
0402 High Power Anti-Surge Resistor Rohs Compliant Panasonic
57AK1051
0402 High Power Anti-Surge Resistor Rohs Compliant Panasonic 57AK1051
0402 HIGH POWER ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

0402 HIGH POWER ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 53Y3145
Product Name 0402 High Power Anti-Surge Resistor Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details