Panasonic Chip Res, Thick Film, 215K, 0.2W, 0402; Resistance Panasonic ERJ-PA2F2153X

Description
CHIP RES, THICK FILM, 215K, 0.2W, 0402; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 215K, 0.2W, 0402; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 215K, 0.2W, 0402; Resistance Panasonic - 03AC5655 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 215K, 0.2W, 0402; Resistance Panasonic
03AC5655
Chip Res, Thick Film, 215K, 0.2W, 0402; Resistance Panasonic 03AC5655
CHIP RES, THICK FILM, 215K, 0.2W, 0402; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 215K, 0.2W, 0402; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 215K, 0.2W, 0402; Resistance Panasonic - 68AC1809 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 215K, 0.2W, 0402; Resistance Panasonic
68AC1809
Chip Res, Thick Film, 215K, 0.2W, 0402; Resistance Panasonic 68AC1809
CHIP RES, THICK FILM, 215K, 0.2W, 0402; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 215K, 0.2W, 0402; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-PA2F2153X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2F2153X
Chip Resistor - Surface Mount ERJ-PA2F2153X
RES SMD 215 KOHM 1% 1/5W 0402

RES SMD 215 KOHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 03AC5655 ERJ-PA2F2153X
Product Name Chip Res, Thick Film, 215K, 0.2W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 215000 ohms 215000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573239 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 22 ohms
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers