Panasonic Chip Res, Thick Film, 210R, 0.2W, 0402; Resistance Panasonic ERJ-PA2F2100X

Description
CHIP RES, THICK FILM, 210R, 0.2W, 0402; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 210R, 0.2W, 0402; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 210R, 0.2W, 0402; Resistance Panasonic - 03AC5648 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 210R, 0.2W, 0402; Resistance Panasonic
03AC5648
Chip Res, Thick Film, 210R, 0.2W, 0402; Resistance Panasonic 03AC5648
CHIP RES, THICK FILM, 210R, 0.2W, 0402; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 210R, 0.2W, 0402; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 210R, 0.2W, 0402; Resistance Panasonic - 68AC1802 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 210R, 0.2W, 0402; Resistance Panasonic
68AC1802
Chip Res, Thick Film, 210R, 0.2W, 0402; Resistance Panasonic 68AC1802
CHIP RES, THICK FILM, 210R, 0.2W, 0402; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 210R, 0.2W, 0402; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC5648
Product Name Chip Res, Thick Film, 210R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567729P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers