Panasonic Chip Res, Thick Film, 17R4, 0.2W, 0402; Resistance Panasonic ERJ-PA2F17R4X

Description
CHIP RES, THICK FILM, 17R4, 0.2W, 0402; Resistance:17.4ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 17R4, 0.2W, 0402; Resistance:17.4ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 17R4, 0.2W, 0402; Resistance Panasonic - 03AC5601 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 17R4, 0.2W, 0402; Resistance Panasonic
03AC5601
Chip Res, Thick Film, 17R4, 0.2W, 0402; Resistance Panasonic 03AC5601
CHIP RES, THICK FILM, 17R4, 0.2W, 0402; Resistance:17.4ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 17R4, 0.2W, 0402; Resistance:17.4ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 17R4, 0.2W, 0402; Resistance Panasonic - 68AC1755 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 17R4, 0.2W, 0402; Resistance Panasonic
68AC1755
Chip Res, Thick Film, 17R4, 0.2W, 0402; Resistance Panasonic 68AC1755
CHIP RES, THICK FILM, 17R4, 0.2W, 0402; Resistance:17.4ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 17R4, 0.2W, 0402; Resistance:17.4ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC5601
Product Name Chip Res, Thick Film, 17R4, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 17.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567833P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD823GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details