Panasonic Chip Res, Thick Film, 1K69, 0.2W, 0402; Resistance Panasonic ERJ-PA2F1691X

Description
CHIP RES, THICK FILM, 1K69, 0.2W, 0402; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K69, 0.2W, 0402; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K69, 0.2W, 0402; Resistance Panasonic - 03AC5598 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K69, 0.2W, 0402; Resistance Panasonic
03AC5598
Chip Res, Thick Film, 1K69, 0.2W, 0402; Resistance Panasonic 03AC5598
CHIP RES, THICK FILM, 1K69, 0.2W, 0402; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K69, 0.2W, 0402; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K69, 0.2W, 0402; Resistance Panasonic - 68AC1752 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K69, 0.2W, 0402; Resistance Panasonic
68AC1752
Chip Res, Thick Film, 1K69, 0.2W, 0402; Resistance Panasonic 68AC1752
CHIP RES, THICK FILM, 1K69, 0.2W, 0402; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K69, 0.2W, 0402; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC5598
Product Name Chip Res, Thick Film, 1K69, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1690 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers