Panasonic Chip Res, Thick Film, 165K, 0.2W, 0402; Resistance Panasonic ERJ-PA2F1653X

Description
CHIP RES, THICK FILM, 165K, 0.2W, 0402; Resistance:165kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 165K, 0.2W, 0402; Resistance:165kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 165K, 0.2W, 0402; Resistance Panasonic - 68AC1750 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 165K, 0.2W, 0402; Resistance Panasonic
68AC1750
Chip Res, Thick Film, 165K, 0.2W, 0402; Resistance Panasonic 68AC1750
CHIP RES, THICK FILM, 165K, 0.2W, 0402; Resistance:165kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 165K, 0.2W, 0402; Resistance:165kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 165K, 0.2W, 0402; Resistance Panasonic - 03AC5596 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 165K, 0.2W, 0402; Resistance Panasonic
03AC5596
Chip Res, Thick Film, 165K, 0.2W, 0402; Resistance Panasonic 03AC5596
CHIP RES, THICK FILM, 165K, 0.2W, 0402; Resistance:165kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 165K, 0.2W, 0402; Resistance:165kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1750
Product Name Chip Res, Thick Film, 165K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 165000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756735 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 3-1879361-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers