Panasonic Chip Res, Thick Film, 147R, 0.2W, 0402; Resistance Panasonic ERJ-PA2F1470X

Description
CHIP RES, THICK FILM, 147R, 0.2W, 0402; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 147R, 0.2W, 0402; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 147R, 0.2W, 0402; Resistance Panasonic - 03AC5567 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 147R, 0.2W, 0402; Resistance Panasonic
03AC5567
Chip Res, Thick Film, 147R, 0.2W, 0402; Resistance Panasonic 03AC5567
CHIP RES, THICK FILM, 147R, 0.2W, 0402; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 147R, 0.2W, 0402; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 147R, 0.2W, 0402; Resistance Panasonic - 68AC1721 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 147R, 0.2W, 0402; Resistance Panasonic
68AC1721
Chip Res, Thick Film, 147R, 0.2W, 0402; Resistance Panasonic 68AC1721
CHIP RES, THICK FILM, 147R, 0.2W, 0402; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 147R, 0.2W, 0402; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC5567
Product Name Chip Res, Thick Film, 147R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details