Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PA2F1302X

Description
RES 13K OHM 1% 1/4W 0402
Datasheet
Description
RES 13K OHM 1% 1/4W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PA2F1302X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA2F1302X
Resistors - Chip Resistor - Surface Mount ERJ-PA2F1302X
RES 13K OHM 1% 1/4W 0402

RES 13K OHM 1% 1/4W 0402

Supplier's Site
Chip Res, Thick Film, 13K, 0.2W, 0402; Resistance Panasonic - 03AC5546 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13K, 0.2W, 0402; Resistance Panasonic
03AC5546
Chip Res, Thick Film, 13K, 0.2W, 0402; Resistance Panasonic 03AC5546
CHIP RES, THICK FILM, 13K, 0.2W, 0402; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 13K, 0.2W, 0402; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 13K, 0.2W, 0402; Resistance Panasonic - 68AC1700 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13K, 0.2W, 0402; Resistance Panasonic
68AC1700
Chip Res, Thick Film, 13K, 0.2W, 0402; Resistance Panasonic 68AC1700
CHIP RES, THICK FILM, 13K, 0.2W, 0402; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 13K, 0.2W, 0402; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PA2F1302X 03AC5546
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 13K, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 13000 ohms 13000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details