Panasonic Chip Res, Thick Film, 121R, 0.2W, 0402; Resistance Panasonic ERJ-PA2F1210X

Description
CHIP RES, THICK FILM, 121R, 0.2W, 0402; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 121R, 0.2W, 0402; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 121R, 0.2W, 0402; Resistance Panasonic - 03AC5529 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 121R, 0.2W, 0402; Resistance Panasonic
03AC5529
Chip Res, Thick Film, 121R, 0.2W, 0402; Resistance Panasonic 03AC5529
CHIP RES, THICK FILM, 121R, 0.2W, 0402; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 121R, 0.2W, 0402; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 121R, 0.2W, 0402; Resistance Panasonic - 68AC1683 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 121R, 0.2W, 0402; Resistance Panasonic
68AC1683
Chip Res, Thick Film, 121R, 0.2W, 0402; Resistance Panasonic 68AC1683
CHIP RES, THICK FILM, 121R, 0.2W, 0402; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 121R, 0.2W, 0402; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC5529
Product Name Chip Res, Thick Film, 121R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers