Panasonic Chip Res, Thick Film, 11R, 0.2W, 0402; Resistance Panasonic ERJ-PA2F11R0X

Description
CHIP RES, THICK FILM, 11R, 0.2W, 0402; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 11R, 0.2W, 0402; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 11R, 0.2W, 0402; Resistance Panasonic - 68AC1655 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11R, 0.2W, 0402; Resistance Panasonic
68AC1655
Chip Res, Thick Film, 11R, 0.2W, 0402; Resistance Panasonic 68AC1655
CHIP RES, THICK FILM, 11R, 0.2W, 0402; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 11R, 0.2W, 0402; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 11R, 0.2W, 0402; Resistance Panasonic - 03AC5501 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11R, 0.2W, 0402; Resistance Panasonic
03AC5501
Chip Res, Thick Film, 11R, 0.2W, 0402; Resistance Panasonic 03AC5501
CHIP RES, THICK FILM, 11R, 0.2W, 0402; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 11R, 0.2W, 0402; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PA2F11R0X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA2F11R0X
Resistors - Chip Resistor - Surface Mount ERJ-PA2F11R0X
RES 11 OHM 1% 1/4W 0402

RES 11 OHM 1% 1/4W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC1655 ERJ-PA2F11R0X
Product Name Chip Res, Thick Film, 11R, 0.2W, 0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details