Panasonic Chip Res, Thick Film, 118K, 0.2W, 0402; Resistance Panasonic ERJ-PA2F1183X

Description
CHIP RES, THICK FILM, 118K, 0.2W, 0402; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 118K, 0.2W, 0402; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 118K, 0.2W, 0402; Resistance Panasonic - 03AC5520 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 118K, 0.2W, 0402; Resistance Panasonic
03AC5520
Chip Res, Thick Film, 118K, 0.2W, 0402; Resistance Panasonic 03AC5520
CHIP RES, THICK FILM, 118K, 0.2W, 0402; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 118K, 0.2W, 0402; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 118K, 0.2W, 0402; Resistance Panasonic - 68AC1674 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 118K, 0.2W, 0402; Resistance Panasonic
68AC1674
Chip Res, Thick Film, 118K, 0.2W, 0402; Resistance Panasonic 68AC1674
CHIP RES, THICK FILM, 118K, 0.2W, 0402; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 118K, 0.2W, 0402; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC5520
Product Name Chip Res, Thick Film, 118K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 118000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details