Panasonic Chip Res, Thick Film, 115R, 0.2W, 0402; Resistance Panasonic ERJ-PA2F1150X

Description
CHIP RES, THICK FILM, 115R, 0.2W, 0402; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 115R, 0.2W, 0402; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 115R, 0.2W, 0402; Resistance Panasonic - 03AC5513 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 115R, 0.2W, 0402; Resistance Panasonic
03AC5513
Chip Res, Thick Film, 115R, 0.2W, 0402; Resistance Panasonic 03AC5513
CHIP RES, THICK FILM, 115R, 0.2W, 0402; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 115R, 0.2W, 0402; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 115R, 0.2W, 0402; Resistance Panasonic - 68AC1667 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 115R, 0.2W, 0402; Resistance Panasonic
68AC1667
Chip Res, Thick Film, 115R, 0.2W, 0402; Resistance Panasonic 68AC1667
CHIP RES, THICK FILM, 115R, 0.2W, 0402; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 115R, 0.2W, 0402; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC5513
Product Name Chip Res, Thick Film, 115R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1879061-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3000 ohms
View Details
3 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details