Panasonic Chip Res, Thick Film, 11K, 0.2W, 0402; Resistance Panasonic ERJ-PA2F1102X

Description
CHIP RES, THICK FILM, 11K, 0.2W, 0402; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 11K, 0.2W, 0402; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 11K, 0.2W, 0402; Resistance Panasonic - 03AC5507 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11K, 0.2W, 0402; Resistance Panasonic
03AC5507
Chip Res, Thick Film, 11K, 0.2W, 0402; Resistance Panasonic 03AC5507
CHIP RES, THICK FILM, 11K, 0.2W, 0402; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 11K, 0.2W, 0402; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 11K, 0.2W, 0402; Resistance Panasonic - 68AC1661 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11K, 0.2W, 0402; Resistance Panasonic
68AC1661
Chip Res, Thick Film, 11K, 0.2W, 0402; Resistance Panasonic 68AC1661
CHIP RES, THICK FILM, 11K, 0.2W, 0402; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 11K, 0.2W, 0402; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PA2F1102X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA2F1102X
Resistors - Chip Resistor - Surface Mount ERJ-PA2F1102X
RES 11K OHM 1% 1/4W 0402

RES 11K OHM 1% 1/4W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 03AC5507 ERJ-PA2F1102X
Product Name Chip Res, Thick Film, 11K, 0.2W, 0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 11000 ohms 11000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573269 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1500 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1072FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details