RES SMD 110 OHM 1% 1/5W 0402
CHIP RES, THICK FILM, 110R, 0.2W, 0402; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
CHIP RES, THICK FILM, 110R, 0.2W, 0402; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
RES 110 OHM 1% 1/4W 0402
| ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Chip Resistors | Resistors | Resistors |
| Product Number | ERJ-PA2F1100X | 68AC1659 | ERJ-PA2F1100X |
| Product Name | Chip Resistor - Surface Mount | Chip Res, Thick Film, 110R, 0.2W, 0402; Resistance Panasonic | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 110 ohms | 110 ohms | 110 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.2500 watts | 0.2000 watts | 0.2500 watts |