Panasonic Chip Res, Thick Film, 931K, 0.2W, 0402; Resistance Panasonic ERJ-PA2D9313X

Description
CHIP RES, THICK FILM, 931K, 0.2W, 0402; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 931K, 0.2W, 0402; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 931K, 0.2W, 0402; Resistance Panasonic - 68AC1427 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 931K, 0.2W, 0402; Resistance Panasonic
68AC1427
Chip Res, Thick Film, 931K, 0.2W, 0402; Resistance Panasonic 68AC1427
CHIP RES, THICK FILM, 931K, 0.2W, 0402; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 931K, 0.2W, 0402; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 931K, 0.2W, 0402; Resistance Panasonic - 68AC1428 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 931K, 0.2W, 0402; Resistance Panasonic
68AC1428
Chip Res, Thick Film, 931K, 0.2W, 0402; Resistance Panasonic 68AC1428
CHIP RES, THICK FILM, 931K, 0.2W, 0402; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 931K, 0.2W, 0402; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1427
Product Name Chip Res, Thick Film, 931K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 931000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details