Panasonic Chip Res, Thick Film, 8K66, 0.2W, 0402; Resistance Panasonic ERJ-PA2D8661X

Description
CHIP RES, THICK FILM, 8K66, 0.2W, 0402; Resistance:8.66kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 8K66, 0.2W, 0402; Resistance:8.66kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 8K66, 0.2W, 0402; Resistance Panasonic - 68AC1383 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K66, 0.2W, 0402; Resistance Panasonic
68AC1383
Chip Res, Thick Film, 8K66, 0.2W, 0402; Resistance Panasonic 68AC1383
CHIP RES, THICK FILM, 8K66, 0.2W, 0402; Resistance:8.66kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K66, 0.2W, 0402; Resistance:8.66kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 8K66, 0.2W, 0402; Resistance Panasonic - 68AC1384 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K66, 0.2W, 0402; Resistance Panasonic
68AC1384
Chip Res, Thick Film, 8K66, 0.2W, 0402; Resistance Panasonic 68AC1384
CHIP RES, THICK FILM, 8K66, 0.2W, 0402; Resistance:8.66kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K66, 0.2W, 0402; Resistance:8.66kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1383
Product Name Chip Res, Thick Film, 8K66, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 8660 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details