Panasonic Chip Res, Thick Film, 825K, 0.2W, 0402; Resistance Panasonic ERJ-PA2D8253X

Description
CHIP RES, THICK FILM, 825K, 0.2W, 0402; Resistance:825kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 825K, 0.2W, 0402; Resistance:825kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 825K, 0.2W, 0402; Resistance Panasonic - 68AC1368 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 825K, 0.2W, 0402; Resistance Panasonic
68AC1368
Chip Res, Thick Film, 825K, 0.2W, 0402; Resistance Panasonic 68AC1368
CHIP RES, THICK FILM, 825K, 0.2W, 0402; Resistance:825kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 825K, 0.2W, 0402; Resistance:825kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 825K, 0.2W, 0402; Resistance Panasonic - 68AC1367 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 825K, 0.2W, 0402; Resistance Panasonic
68AC1367
Chip Res, Thick Film, 825K, 0.2W, 0402; Resistance Panasonic 68AC1367
CHIP RES, THICK FILM, 825K, 0.2W, 0402; Resistance:825kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 825K, 0.2W, 0402; Resistance:825kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1368
Product Name Chip Res, Thick Film, 825K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 825000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614959-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details