Panasonic Chip Res, Thick Film, 82K5, 0.2W, 0402; Resistance Panasonic ERJ-PA2D8252X

Description
CHIP RES, THICK FILM, 82K5, 0.2W, 0402; Resistance:82.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 82K5, 0.2W, 0402; Resistance:82.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 82K5, 0.2W, 0402; Resistance Panasonic - 68AC1365 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 82K5, 0.2W, 0402; Resistance Panasonic
68AC1365
Chip Res, Thick Film, 82K5, 0.2W, 0402; Resistance Panasonic 68AC1365
CHIP RES, THICK FILM, 82K5, 0.2W, 0402; Resistance:82.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 82K5, 0.2W, 0402; Resistance:82.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 82K5, 0.2W, 0402; Resistance Panasonic - 68AC1366 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 82K5, 0.2W, 0402; Resistance Panasonic
68AC1366
Chip Res, Thick Film, 82K5, 0.2W, 0402; Resistance Panasonic 68AC1366
CHIP RES, THICK FILM, 82K5, 0.2W, 0402; Resistance:82.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 82K5, 0.2W, 0402; Resistance:82.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1365
Product Name Chip Res, Thick Film, 82K5, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 82500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details