Panasonic Chip Resistor - Surface Mount ERJ-PA2D7320X

Description
RES SMD 732 OHM 0.5% 1/5W 0402
Datasheet
Description
RES SMD 732 OHM 0.5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2D7320X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D7320X
Chip Resistor - Surface Mount ERJ-PA2D7320X
RES SMD 732 OHM 0.5% 1/5W 0402

RES SMD 732 OHM 0.5% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 732R, 0.2W, 0402; Resistance Panasonic - 68AC1302 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 732R, 0.2W, 0402; Resistance Panasonic
68AC1302
Chip Res, Thick Film, 732R, 0.2W, 0402; Resistance Panasonic 68AC1302
CHIP RES, THICK FILM, 732R, 0.2W, 0402; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 732R, 0.2W, 0402; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 732R, 0.2W, 0402; Resistance Panasonic - 68AC1301 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 732R, 0.2W, 0402; Resistance Panasonic
68AC1301
Chip Res, Thick Film, 732R, 0.2W, 0402; Resistance Panasonic 68AC1301
CHIP RES, THICK FILM, 732R, 0.2W, 0402; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 732R, 0.2W, 0402; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2D7320X 68AC1302
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 732R, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 732 ohms 732 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details