Panasonic Chip Resistor - Surface Mount ERJ-PA2D6653X

Description
RES SMD 665 KOHM 0.5% 1/5W 0402
Datasheet
Description
RES SMD 665 KOHM 0.5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2D6653X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D6653X
Chip Resistor - Surface Mount ERJ-PA2D6653X
RES SMD 665 KOHM 0.5% 1/5W 0402

RES SMD 665 KOHM 0.5% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 665K, 0.2W, 0402; Resistance Panasonic - 68AC1257 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 665K, 0.2W, 0402; Resistance Panasonic
68AC1257
Chip Res, Thick Film, 665K, 0.2W, 0402; Resistance Panasonic 68AC1257
CHIP RES, THICK FILM, 665K, 0.2W, 0402; Resistance:665kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 665K, 0.2W, 0402; Resistance:665kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 665K, 0.2W, 0402; Resistance Panasonic - 68AC1258 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 665K, 0.2W, 0402; Resistance Panasonic
68AC1258
Chip Res, Thick Film, 665K, 0.2W, 0402; Resistance Panasonic 68AC1258
CHIP RES, THICK FILM, 665K, 0.2W, 0402; Resistance:665kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 665K, 0.2W, 0402; Resistance:665kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2D6653X 68AC1257
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 665K, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 665000 ohms 665000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1074FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details