Panasonic Chip Resistor - Surface Mount ERJ-PA2D6341X

Description
RES SMD 6.34 KOHM 0.5% 1/5W 0402
Datasheet
Description
RES SMD 6.34 KOHM 0.5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2D6341X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D6341X
Chip Resistor - Surface Mount ERJ-PA2D6341X
RES SMD 6.34 KOHM 0.5% 1/5W 0402

RES SMD 6.34 KOHM 0.5% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 6K34, 0.2W, 0402; Resistance Panasonic - 68AC1234 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K34, 0.2W, 0402; Resistance Panasonic
68AC1234
Chip Res, Thick Film, 6K34, 0.2W, 0402; Resistance Panasonic 68AC1234
CHIP RES, THICK FILM, 6K34, 0.2W, 0402; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K34, 0.2W, 0402; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 6K34, 0.2W, 0402; Resistance Panasonic - 68AC1233 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K34, 0.2W, 0402; Resistance Panasonic
68AC1233
Chip Res, Thick Film, 6K34, 0.2W, 0402; Resistance Panasonic 68AC1233
CHIP RES, THICK FILM, 6K34, 0.2W, 0402; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K34, 0.2W, 0402; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2D6341X 68AC1234
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 6K34, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 6340 ohms 6340 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details