RES 560 OHM 0.5% 1/4W 0402 Product overview: ERJ-PA2D5600X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PA2D5600X can be used for catalog matching and distributor lookup.
RES SMD 560 OHM 0.5% 1/5W 0402
CHIP RES, THICK FILM, 560R, 0.2W, 0402; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
CHIP RES, THICK FILM, 560R, 0.2W, 0402; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 52-ERJ-PA2D5600X | ERJ-PA2D5600X | 68AC1164 |
| Product Name | 560 OHM 4W Resistor | Chip Resistor - Surface Mount | Chip Res, Thick Film, 560R, 0.2W, 0402; Resistance Panasonic |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402 (1005 Metric) | 0402; 0402 [1005 Metric] | |
| Resistance Range | 560 ohms | 560 ohms | 560 ohms |
| Power Rating | 0.2000 watts | 0.2500 watts | 0.2000 watts |
| Operating DC Voltage | 50 volts | 50 volts |