Panasonic Chip Res, Thick Film, 523K, 0.2W, 0402; Resistance Panasonic ERJ-PA2D5233X

Description
CHIP RES, THICK FILM, 523K, 0.2W, 0402; Resistance:523kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 523K, 0.2W, 0402; Resistance:523kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 523K, 0.2W, 0402; Resistance Panasonic - 68AC1137 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 523K, 0.2W, 0402; Resistance Panasonic
68AC1137
Chip Res, Thick Film, 523K, 0.2W, 0402; Resistance Panasonic 68AC1137
CHIP RES, THICK FILM, 523K, 0.2W, 0402; Resistance:523kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 523K, 0.2W, 0402; Resistance:523kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 523K, 0.2W, 0402; Resistance Panasonic - 68AC1138 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 523K, 0.2W, 0402; Resistance Panasonic
68AC1138
Chip Res, Thick Film, 523K, 0.2W, 0402; Resistance Panasonic 68AC1138
CHIP RES, THICK FILM, 523K, 0.2W, 0402; Resistance:523kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 523K, 0.2W, 0402; Resistance:523kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1137
Product Name Chip Res, Thick Film, 523K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 523000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3244FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers