Panasonic Chip Resistor - Surface Mount ERJ-PA2D47R5X

Description
RES SMD 47.5 OHM 0.5% 1/5W 0402
Datasheet
Description
RES SMD 47.5 OHM 0.5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2D47R5X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D47R5X
Chip Resistor - Surface Mount ERJ-PA2D47R5X
RES SMD 47.5 OHM 0.5% 1/5W 0402

RES SMD 47.5 OHM 0.5% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 47R5, 0.2W, 0402; Resistance Panasonic - 68AC1072 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 47R5, 0.2W, 0402; Resistance Panasonic
68AC1072
Chip Res, Thick Film, 47R5, 0.2W, 0402; Resistance Panasonic 68AC1072
CHIP RES, THICK FILM, 47R5, 0.2W, 0402; Resistance:47.5ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 47R5, 0.2W, 0402; Resistance:47.5ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 47R5, 0.2W, 0402; Resistance Panasonic - 68AC1071 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 47R5, 0.2W, 0402; Resistance Panasonic
68AC1071
Chip Res, Thick Film, 47R5, 0.2W, 0402; Resistance Panasonic 68AC1071
CHIP RES, THICK FILM, 47R5, 0.2W, 0402; Resistance:47.5ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 47R5, 0.2W, 0402; Resistance:47.5ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2D47R5X 68AC1072
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 47R5, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 47.5 ohms 47.5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chip Resistor - Surface Mount - 1614555-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details