Panasonic Chip Resistor - Surface Mount ERJ-PA2D4702X

Description
RES SMD 47 KOHM 0.5% 1/5W 0402
Datasheet
Description
RES SMD 47 KOHM 0.5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2D4702X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D4702X
Chip Resistor - Surface Mount ERJ-PA2D4702X
RES SMD 47 KOHM 0.5% 1/5W 0402

RES SMD 47 KOHM 0.5% 1/5W 0402

Supplier's Site Datasheet
RES SMD 47 KOHM 0.5% 1/5W 0402 - 590-ERJ-PA2D4702X - Utmel Electronic Limited
Hong Kong, China
RES SMD 47 KOHM 0.5% 1/5W 0402
590-ERJ-PA2D4702X
RES SMD 47 KOHM 0.5% 1/5W 0402 590-ERJ-PA2D4702X
RES SMD 47 KOHM 0.5% 1/5W 0402

RES SMD 47 KOHM 0.5% 1/5W 0402

Supplier's Site
Chip Res, Thick Film, 47K, 0.2W, 0402; Resistance Panasonic - 68AC1077 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 47K, 0.2W, 0402; Resistance Panasonic
68AC1077
Chip Res, Thick Film, 47K, 0.2W, 0402; Resistance Panasonic 68AC1077
CHIP RES, THICK FILM, 47K, 0.2W, 0402; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 47K, 0.2W, 0402; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 47K, 0.2W, 0402; Resistance Panasonic - 68AC1078 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 47K, 0.2W, 0402; Resistance Panasonic
68AC1078
Chip Res, Thick Film, 47K, 0.2W, 0402; Resistance Panasonic 68AC1078
CHIP RES, THICK FILM, 47K, 0.2W, 0402; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 47K, 0.2W, 0402; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-PA2D4702X 590-ERJ-PA2D4702X 68AC1077
Product Name Chip Resistor - Surface Mount RES SMD 47 KOHM 0.5% 1/5W 0402 Chip Res, Thick Film, 47K, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 47000 ohms 47000 ohms 47000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2000 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676172-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD104GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details