Panasonic Chip Res, Thick Film, 430R, 0.2W, 0402; Resistance Panasonic ERJ-PA2D4300X

Description
CHIP RES, THICK FILM, 430R, 0.2W, 0402; Resistance:430ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 430R, 0.2W, 0402; Resistance:430ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 430R, 0.2W, 0402; Resistance Panasonic - 68AC1023 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 430R, 0.2W, 0402; Resistance Panasonic
68AC1023
Chip Res, Thick Film, 430R, 0.2W, 0402; Resistance Panasonic 68AC1023
CHIP RES, THICK FILM, 430R, 0.2W, 0402; Resistance:430ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 430R, 0.2W, 0402; Resistance:430ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 430R, 0.2W, 0402; Resistance Panasonic - 68AC1024 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 430R, 0.2W, 0402; Resistance Panasonic
68AC1024
Chip Res, Thick Film, 430R, 0.2W, 0402; Resistance Panasonic 68AC1024
CHIP RES, THICK FILM, 430R, 0.2W, 0402; Resistance:430ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 430R, 0.2W, 0402; Resistance:430ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1023
Product Name Chip Res, Thick Film, 430R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1614934-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details