Panasonic Chip Resistor - Surface Mount ERJ-PA2D3921X

Description
RES SMD 3.92 KOHM 0.5% 1/5W 0402
Datasheet
Description
RES SMD 3.92 KOHM 0.5% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2D3921X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D3921X
Chip Resistor - Surface Mount ERJ-PA2D3921X
RES SMD 3.92 KOHM 0.5% 1/5W 0402

RES SMD 3.92 KOHM 0.5% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 3K92, 0.2W, 0402; Resistance Panasonic - 68AC0984 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K92, 0.2W, 0402; Resistance Panasonic
68AC0984
Chip Res, Thick Film, 3K92, 0.2W, 0402; Resistance Panasonic 68AC0984
CHIP RES, THICK FILM, 3K92, 0.2W, 0402; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K92, 0.2W, 0402; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K92, 0.2W, 0402; Resistance Panasonic - 68AC0983 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K92, 0.2W, 0402; Resistance Panasonic
68AC0983
Chip Res, Thick Film, 3K92, 0.2W, 0402; Resistance Panasonic 68AC0983
CHIP RES, THICK FILM, 3K92, 0.2W, 0402; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K92, 0.2W, 0402; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2D3921X 68AC0984
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 3K92, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 3920 ohms 3920 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1804FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details