Panasonic Chip Res, Thick Film, 3K65, 0.2W, 0402; Resistance Panasonic ERJ-PA2D3651X

Description
CHIP RES, THICK FILM, 3K65, 0.2W, 0402; Resistance:3.65kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3K65, 0.2W, 0402; Resistance:3.65kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3K65, 0.2W, 0402; Resistance Panasonic - 68AC0944 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K65, 0.2W, 0402; Resistance Panasonic
68AC0944
Chip Res, Thick Film, 3K65, 0.2W, 0402; Resistance Panasonic 68AC0944
CHIP RES, THICK FILM, 3K65, 0.2W, 0402; Resistance:3.65kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K65, 0.2W, 0402; Resistance:3.65kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K65, 0.2W, 0402; Resistance Panasonic - 68AC0943 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K65, 0.2W, 0402; Resistance Panasonic
68AC0943
Chip Res, Thick Film, 3K65, 0.2W, 0402; Resistance Panasonic 68AC0943
CHIP RES, THICK FILM, 3K65, 0.2W, 0402; Resistance:3.65kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K65, 0.2W, 0402; Resistance:3.65kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-PA2D3651X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D3651X
Chip Resistor - Surface Mount ERJ-PA2D3651X
RES SMD 3.65 KOHM 0.5% 1/5W 0402

RES SMD 3.65 KOHM 0.5% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AC0944 ERJ-PA2D3651X
Product Name Chip Res, Thick Film, 3K65, 0.2W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3650 ohms 3650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567509P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details