Panasonic Chip Res, Thick Film, 221R, 0.2W, 0402; Resistance Panasonic ERJ-PA2D2210X

Description
CHIP RES, THICK FILM, 221R, 0.2W, 0402; Resistance:221ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 221R, 0.2W, 0402; Resistance:221ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 221R, 0.2W, 0402; Resistance Panasonic - 68AC0683 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 221R, 0.2W, 0402; Resistance Panasonic
68AC0683
Chip Res, Thick Film, 221R, 0.2W, 0402; Resistance Panasonic 68AC0683
CHIP RES, THICK FILM, 221R, 0.2W, 0402; Resistance:221ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 221R, 0.2W, 0402; Resistance:221ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 221R, 0.2W, 0402; Resistance Panasonic - 68AC0684 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 221R, 0.2W, 0402; Resistance Panasonic
68AC0684
Chip Res, Thick Film, 221R, 0.2W, 0402; Resistance Panasonic 68AC0684
CHIP RES, THICK FILM, 221R, 0.2W, 0402; Resistance:221ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 221R, 0.2W, 0402; Resistance:221ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0683
Product Name Chip Res, Thick Film, 221R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details