Panasonic Chip Res, Thick Film, 17R8, 0.2W, 0402; Resistance Panasonic ERJ-PA2D17R8X

Description
CHIP RES, THICK FILM, 17R8, 0.2W, 0402; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 17R8, 0.2W, 0402; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 17R8, 0.2W, 0402; Resistance Panasonic - 68AC0561 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 17R8, 0.2W, 0402; Resistance Panasonic
68AC0561
Chip Res, Thick Film, 17R8, 0.2W, 0402; Resistance Panasonic 68AC0561
CHIP RES, THICK FILM, 17R8, 0.2W, 0402; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 17R8, 0.2W, 0402; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 17R8, 0.2W, 0402; Resistance Panasonic - 68AC0562 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 17R8, 0.2W, 0402; Resistance Panasonic
68AC0562
Chip Res, Thick Film, 17R8, 0.2W, 0402; Resistance Panasonic 68AC0562
CHIP RES, THICK FILM, 17R8, 0.2W, 0402; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 17R8, 0.2W, 0402; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0561
Product Name Chip Res, Thick Film, 17R8, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 17.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details