Panasonic Chip Res, Thick Film, 178R, 0.2W, 0402; Resistance Panasonic ERJ-PA2D1780X

Description
CHIP RES, THICK FILM, 178R, 0.2W, 0402; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 178R, 0.2W, 0402; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 178R, 0.2W, 0402; Resistance Panasonic - 68AC0572 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 178R, 0.2W, 0402; Resistance Panasonic
68AC0572
Chip Res, Thick Film, 178R, 0.2W, 0402; Resistance Panasonic 68AC0572
CHIP RES, THICK FILM, 178R, 0.2W, 0402; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 178R, 0.2W, 0402; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 178R, 0.2W, 0402; Resistance Panasonic - 68AC0571 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 178R, 0.2W, 0402; Resistance Panasonic
68AC0571
Chip Res, Thick Film, 178R, 0.2W, 0402; Resistance Panasonic 68AC0571
CHIP RES, THICK FILM, 178R, 0.2W, 0402; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 178R, 0.2W, 0402; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0572
Product Name Chip Res, Thick Film, 178R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 178 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567517P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details